Molex 48037-2000 USB Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038812-48037-2000
Color: Black
Connector Type: Plug, USB
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 30 V
Current Rating: 1.5 A
Number of Contacts: 4
Gender: Male
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Plating: Tin
Categories: USB,DVI,HDMI Connectors
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 10104109-0001LF; 931; KUSBX-AP-KIT-SC; KUSBX-BP-KIT-SC; 925; 9320480372000; 480372000; 480372000.;
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 150 V
REACH SVHC: No SVHC
Connector
USB Connectors RA SMT USB PLUG AU PLATE TYPE A
USB CONN, 2.0 TYPE A, PLUG, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes
USB CONN, 2.0 TYPE A, PLUG, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes
USB A Type Plug R/A Conn (SMT) T&R
| RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8006778 | 1038812-48037-2000 | 48037-2000 | 48037-2000 | 07AH5183 | 56R0726 |
| Product Name | USB Connectors | USB, DVI, HDMI Connectors - 48037-2000 | USB Connectors | Usb Conn, 2.0 Type A, Plug, 4Pos, Smt; Usb Connector Type Molex | Usb A Type Plug R/a Conn (Smt) T&r Molex | |
| Category | USB | |||||
| Connector Type | USB A | USB | USB | USB | USB | |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Solder | Solder | SMD/SMT |