Molex 48037-1000 USB Connector
USB A TYPE PLUG R/A CONN (SMT TRAY
Connector
USB CONN, 2.0, USB TYPE A, PLUG, SURFACE; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions
USB A TYPE PLUG R/A CONN (SMT) TRAY ROHS COMPLIANT: YES
USB CONN, 2.0, USB TYPE A, PLUG, SURFACE; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Contact RoHS Compliant: Yes
USB Connectors TYPE A RA SHLDED PLG SMT AU
| RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8006788 | 48037-1000 | 48037-1000 | 01J8375 | 26AC7834 | 48037-1000 |
| Product Name | USB Connectors | Connectors I/O | Usb Conn, 2.0, Usb Type A, Plug, Surface; Usb Connector Type Molex | Usb A Type Plug R/a Conn (Smt) Tray Rohs Compliant Molex | USB Connectors | |
| Category | USB | |||||
| Connector Type | USB A | USB | USB | USB | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Termination | Solder | SMD/SMT |