Molex Through-Hole 1.5A 150V Electronic Connector 48037-0001

Description
USB-A Connector, 4 Pos, 1.5A, 150V, Right Angle, Through Hole Product overview: 48037-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 150V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-48037-0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB-A Connector, 4 Pos, 1.5A, 150V, Right Angle, Through Hole Product overview: 48037-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 150V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-48037-0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1.5A 150V Electronic Connector
312-48037-0001
Through-Hole 1.5A 150V Electronic Connector 312-48037-0001
USB-A Connector, 4 Pos, 1.5A, 150V, Right Angle, Through Hole Product overview: 48037-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 150V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-48037-0001 can be used for catalog matching and distributor lookup.

USB-A Connector, 4 Pos, 1.5A, 150V, Right Angle, Through Hole Product overview: 48037-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 150V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-48037-0001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
USB Connectors - 8006797 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
8006797
USB Connectors 8006797
Molex 48037-0001 USB Connector

Molex 48037-0001 USB Connector

Supplier's Site
Modular Connectors - 48037-0001 - 1033704-48037-0001 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 48037-0001
1033704-48037-0001
Modular Connectors - 48037-0001 1033704-48037-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033704-48037-0001 Number of Positions: 4 Color: Black Connector Type: USB Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 150 V Current Rating: 1.5 A Number of Contacts: 4 Gender: Male Length: 12.7 mm Housing Material: Thermoplastic Number of Circuits: 4 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Number of Terminals: 4 Weight: 2.299997 g Number of Pins: 2 Plating: Tin Categories: Modular Connectors Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 520460-1; 44300-0400; MP44X-1000; 90075-0027; 5-569030-3; 520461-10480370001; 48037-0001.; 480370001; Country of Origin: TW Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 18.8 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 150 V Max Voltage Rating (AC): 150 V REACH SVHC: Unknown Lead Pitch: 2.5 mm Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033704-48037-0001
Number of Positions: 4
Color: Black
Connector Type: USB
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 150 V
Current Rating: 1.5 A
Number of Contacts: 4
Gender: Male
Length: 12.7 mm
Housing Material: Thermoplastic
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Number of Terminals: 4
Weight: 2.299997 g
Number of Pins: 2
Plating: Tin
Categories: Modular Connectors
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 520460-1; 44300-0400; MP44X-1000; 90075-0027; 5-569030-3; 520461-10480370001; 48037-0001.; 480370001;
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 18.8 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (AC): 150 V
Max Voltage Rating (AC): 150 V
REACH SVHC: Unknown
Lead Pitch: 2.5 mm
Flammability Rating: UL94 V-0

Buy Now
Usb Conn, 2.0, Usb Type A, Plug, Tht; Usb Connector Type Molex - 01J8374 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type A, Plug, Tht; Usb Connector Type Molex
01J8374
Usb Conn, 2.0, Usb Type A, Plug, Tht; Usb Connector Type Molex 01J8374
USB CONN, 2.0, USB TYPE A, PLUG, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes

USB CONN, 2.0, USB TYPE A, PLUG, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, 2.0, Usb Type A, Plug, Tht; Usb Connector Type Molex - 49Y4691 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type A, Plug, Tht; Usb Connector Type Molex
49Y4691
Usb Conn, 2.0, Usb Type A, Plug, Tht; Usb Connector Type Molex 49Y4691
USB CONN, 2.0, USB TYPE A, PLUG, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Brass; Contact RoHS Compliant: Yes

USB CONN, 2.0, USB TYPE A, PLUG, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Usb A Type 4 Ckt R/a Conn (Dip) Tray Rohs Compliant Molex - 26AC7833 - Newark, An Avnet Company
Chicago, IL, United States
Usb A Type 4 Ckt R/a Conn (Dip) Tray Rohs Compliant Molex
26AC7833
Usb A Type 4 Ckt R/a Conn (Dip) Tray Rohs Compliant Molex 26AC7833
USB A TYPE 4 CKT R/A CONN (DIP) TRAY ROHS COMPLIANT: YES

USB A TYPE 4 CKT R/A CONN (DIP) TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
48037-0001
USB Connectors 48037-0001
USB Connectors TYPE A RA SHLDED PLG THRU-HOLE AU

USB Connectors TYPE A RA SHLDED PLG THRU-HOLE AU

Buy Now Datasheet
Connectors - 48037-0001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
48037-0001
Connectors 48037-0001
USB Connectors TYPE A RA SHLDED PLG THRU-HOLE AU

USB Connectors TYPE A RA SHLDED PLG THRU-HOLE AU

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 312-48037-0001 48037-0001 8006797 1033704-48037-0001 01J8374 26AC7833 48037-0001 48037-0001
Product Name Through-Hole 1.5A 150V Electronic Connector USB Connectors Modular Connectors - 48037-0001 Usb Conn, 2.0, Usb Type A, Plug, Tht; Usb Connector Type Molex Usb A Type 4 Ckt R/a Conn (Dip) Tray Rohs Compliant Molex USB Connectors Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Through Hole Solder Through Hole Through Hole
Voltage Rating 150 volts 150 volts 150 volts 150 volts
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details