Molex Modular Connectors - 48025-4000 48025-4000

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors - 48025-4000 - 906938-48025-4000 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 48025-4000
906938-48025-4000
Modular Connectors - 48025-4000 906938-48025-4000
Manufacturer: Molex, LLC Win Source Part Number: 906938-48025-4000 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 906938-48025-4000
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
366-48025-4000
Electronic Connector 366-48025-4000
Telecom and Datacom Connector, 8 Contact(s), Male, Right Angle, Solder Terminal, Locking, Jack, Product overview: 48025-4000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-48025-4000 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 8 Contact(s), Male, Right Angle, Solder Terminal, Locking, Jack, Product overview: 48025-4000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-48025-4000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Jack W/intgtd Magnetics&led L/f Rohs Compliant Molex - 28AC9684 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack W/intgtd Magnetics&led L/f Rohs Compliant Molex
28AC9684
Modular Jack W/intgtd Magnetics&led L/f Rohs Compliant Molex 28AC9684
MODULAR JACK W/INTGTD MAGNETICS&LED L/F ROHS COMPLIANT: YES

MODULAR JACK W/INTGTD MAGNETICS&LED L/F ROHS COMPLIANT: YES

Supplier's Site
Modular Jack W/intgtd Magnetics&led L/f Rohs Compliant Molex - 90AJ3735 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack W/intgtd Magnetics&led L/f Rohs Compliant Molex
90AJ3735
Modular Jack W/intgtd Magnetics&led L/f Rohs Compliant Molex 90AJ3735
MODULAR JACK W/INTGTD MAGNETICS&LED L/F ROHS COMPLIANT: YES

MODULAR JACK W/INTGTD MAGNETICS&LED L/F ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - 48025-4000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
48025-4000
Modular Connectors / Ethernet Connectors 48025-4000
Modular Connectors / Ethernet Connectors MAGNETIC MODJACK W/LEDS

Modular Connectors / Ethernet Connectors MAGNETIC MODJACK W/LEDS

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 48025-4000 906938-48025-4000 366-48025-4000 28AC9684 48025-4000
Product Name Modular Connectors - 48025-4000 Electronic Connector Modular Jack W/intgtd Magnetics&led L/f Rohs Compliant Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details