Molex Ethernet Connectors 48025-1190

Description
Molex 48025-1190 RJ45 Connector
Request a Quote Datasheet
Description
Molex 48025-1190 RJ45 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 1791566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1791566
Ethernet Connectors 1791566
Molex 48025-1190 RJ45 Connector

Molex 48025-1190 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1789888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1789888
Ethernet Connectors 1789888
Molex 48025-1190 RJ45 Connector

Molex 48025-1190 RJ45 Connector

Supplier's Site
Rj45 Conn, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex - 92M4140 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex
92M4140
Rj45 Conn, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex 92M4140
RJ45 CONN, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Rj45 Conn, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex - 39AH6261 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex
39AH6261
Rj45 Conn, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex 39AH6261
RJ45 CONN, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 48025-1190 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
48025-1190
Modular Connectors / Ethernet Connectors 48025-1190
Modular Connectors / Ethernet Connectors R/A 8/8 RJ45 MAGNETIC W/GY LED

Modular Connectors / Ethernet Connectors R/A 8/8 RJ45 MAGNETIC W/GY LED

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1791566 92M4140 48025-1190
Product Name Ethernet Connectors Rj45 Conn, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack Female / Jack
Mounting Through hole Through Hole Mount
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details