MODR JK RA DIP W/LED FOR IR R FLOW L/F
Telecom and Datacom Connector, 8 Contact(s), Female, Right Angle, Solder Terminal, Locking, Jack, ROHS COMPLIANT
Modular Connectors / Ethernet Connectors RA MOD JACK 8/8 W/ LEDS
CAT5 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
| Heilind Electronics, Inc. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 48025-0002 | 514-48025-0002 | 48025-0002 | 56R0716 |
| Product Name | Connectors Miscellaneous | Telecom and Datacom Connector, 8 Contact(s), Female, Right Angle, Solder Terminal, Locking, Jack, ROHS COMPLIANT | Modular Connectors / Ethernet Connectors | Cat5 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |