Molex RF Antennas 479502011

Description
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.8GHz ~ 5.9GHz 2.6dBi, 4.4dBi SMT Male Adhesive
Description
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.8GHz ~ 5.9GHz 2.6dBi, 4.4dBi SMT Male Adhesive
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. 2.4/5GHz Stand Alone Antenna (part number 0479502011) is designed for wireless communication applications, supporting frequency ranges from 2.4GHz to 5.85GHz. It features a compact size of 34.9mm by 15.9mm and is constructed to meet specific mechanical, electrical, and environmental performance requirements. This antenna can handle an RF power of up to 2 watts and operates effectively in temperatures ranging from -30°C to +85°C, with storage capabilities from -40°C to +95°C. It has been tested for humidity and temperature cycling, ensuring reliability under various environmental conditions. Performance specifications include a return loss of less than -10 dB, peak gains of 2.27 dBi at 2.4GHz and 4.9 dBi at 5GHz, and total efficiency exceeding 85%. The antenna is designed with a 50-ohm input impedance, making it suitable for a variety of PCB applications. Engineers considering this antenna should evaluate its specifications against their project requirements, particularly in terms of frequency range, gain, and environmental resilience.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. 2.4/5GHz Stand Alone Antenna (part number 0479502011) is designed for wireless communication applications, supporting frequency ranges from 2.4GHz to 5.85GHz. It features a compact size of 34.9mm by 15.9mm and is constructed to meet specific mechanical, electrical, and environmental performance requirements. This antenna can handle an RF power of up to 2 watts and operates effectively in temperatures ranging from -30°C to +85°C, with storage capabilities from -40°C to +95°C. It has been tested for humidity and temperature cycling, ensuring reliability under various environmental conditions. Performance specifications include a return loss of less than -10 dB, peak gains of 2.27 dBi at 2.4GHz and 4.9 dBi at 5GHz, and total efficiency exceeding 85%. The antenna is designed with a 50-ohm input impedance, making it suitable for a variety of PCB applications. Engineers considering this antenna should evaluate its specifications against their project requirements, particularly in terms of frequency range, gain, and environmental resilience.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0479502011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0479502011
RF Antennas 0479502011
2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.8GHz ~ 5.9GHz 2.6dBi, 4.4dBi SMT Male Adhesive

2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.8GHz ~ 5.9GHz 2.6dBi, 4.4dBi SMT Male Adhesive

Buy Now Datasheet
Antennas 479502011
Antennas ROHS

Antennas ROHS

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Antennas Antennas
Product Number 0479502011 479502011
Product Name RF Antennas Antennas
Applications Bluetooth, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2344654-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Telemetry Antennas - 1248670 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details