Molex Omni Antenna, Linear, 2.4-5.85Ghz, 4.8Db; Antenna Type Molex 47950-1011

Description
OMNI ANTENNA, LINEAR, 2.4-5.85GHZ, 4.8DB; Antenna Type:WiFi; Frequency Min:4.8GHz; Frequency Max:5.9GHz; Antenna Mounting:Adhesive; Gain:4.8dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet
Description
OMNI ANTENNA, LINEAR, 2.4-5.85GHZ, 4.8DB; Antenna Type:WiFi; Frequency Min:4.8GHz; Frequency Max:5.9GHz; Antenna Mounting:Adhesive; Gain:4.8dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni Antenna, Linear, 2.4-5.85Ghz, 4.8Db; Antenna Type Molex - 65T2757 - Newark, An Avnet Company
Chicago, IL, United States
Omni Antenna, Linear, 2.4-5.85Ghz, 4.8Db; Antenna Type Molex
65T2757
Omni Antenna, Linear, 2.4-5.85Ghz, 4.8Db; Antenna Type Molex 65T2757
OMNI ANTENNA, LINEAR, 2.4-5.85GHZ, 4.8DB; Antenna Type:WiFi; Frequency Min:4.8GHz; Frequency Max:5.9GHz; Antenna Mounting:Adhesive; Gain:4.8dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

OMNI ANTENNA, LINEAR, 2.4-5.85GHZ, 4.8DB; Antenna Type:WiFi; Frequency Min:4.8GHz; Frequency Max:5.9GHz; Antenna Mounting:Adhesive; Gain:4.8dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
47950-1011
Antennas 47950-1011
Antennas WIFI 2.4/5G ANTENNA 16*150MM ASSY

Antennas WIFI 2.4/5G ANTENNA 16*150MM ASSY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 65T2757 47950-1011
Product Name Omni Antenna, Linear, 2.4-5.85Ghz, 4.8Db; Antenna Type Molex Antennas
Primary Frequency Range 4800.0 to 5900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers