Molex SMD 2483.5MHz Rf Antenna 479480001

Description
Antenna Omni-Directional 3.3dBi Gain 2483.5MHz SMD T/R Product overview: 479480001 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2483.5MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2483.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-479480001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antenna Omni-Directional 3.3dBi Gain 2483.5MHz SMD T/R Product overview: 479480001 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2483.5MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2483.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-479480001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2483.5MHz Rf Antenna - 875-479480001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2483.5MHz Rf Antenna
875-479480001
SMD 2483.5MHz Rf Antenna 875-479480001
Antenna Omni-Directional 3.3dBi Gain 2483.5MHz SMD T/R Product overview: 479480001 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2483.5MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2483.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-479480001 can be used for catalog matching and distributor lookup.

Antenna Omni-Directional 3.3dBi Gain 2483.5MHz SMD T/R Product overview: 479480001 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2483.5MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2483.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-479480001 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
RF Antennas - 0479480001
0479480001
RF Antennas - 0479480001 0479480001
Manufacturer: Molex, LLC Win Source Part Number: 852366-0479480001 Series: 47948 Features: RF Antenna Package: Reel - TR Family Name: 047948 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 47948-0001, 047948-0001, WM4893TR, WM4893CT, 479480001, WM4893DKR

Manufacturer: Molex, LLC
Win Source Part Number: 852366-0479480001
Series: 47948
Features: RF Antenna
Package: Reel - TR
Family Name: 047948
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Other Part Number: 47948-0001, 047948-0001, WM4893TR, WM4893CT, 479480001, WM4893DKR

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
479480001
RF/IF and RFID - RF Antennas 479480001
Win Source Part Number: 1236188-479480001 Category: RF/IF and RFID>RF Antennas Series: 47948 Termination: Solder Package: Tape & Reel Applications: Bluetooth, WLAN, Zigbee™ Standard Package: 1,800 Mounting: SMD (SMT) Power - Max: 2 W Frequency Range: 2.4GHz ~ 2.483.5GHz Return Loss: -9dB Height (Max): 0.157" (4.00mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 3dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Molex Other Names: 47948-0001,047948-00 01,WM4893TR,WM4893CT ,479480001,WM4893DKR Base Product Number: 047948

Win Source Part Number: 1236188-479480001
Category: RF/IF and RFID>RF Antennas
Series: 47948
Termination: Solder
Package: Tape & Reel
Applications: Bluetooth, WLAN, Zigbee™
Standard Package: 1,800
Mounting: SMD (SMT)
Power - Max: 2 W
Frequency Range: 2.4GHz ~ 2.483.5GHz
Return Loss: -9dB
Height (Max): 0.157" (4.00mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 3dBi
RF Family/Standard: 802.15.4, Bluetooth, WiFi
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: Molex
Other Names: 47948-0001,047948-0001,WM4893TR,WM4893CT,479480001,WM4893DKR
Base Product Number: 047948

Buy Now Datasheet
RF Antennas - 0479480001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0479480001
RF Antennas 0479480001
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483.5GHz 3dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483.5GHz 3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-479480001 0479480001 0479480001
Product Name SMD 2483.5MHz Rf Antenna RF Antennas - 0479480001 RF Antennas
Applications RF Testing Bluetooth, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 4dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LTFPC-5L10CP41-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
View Details
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details