Molex SMT Antennas 47948-0001

Description
Molex 47948-0001 SMT Antenna
Request a Quote Datasheet
Description
Molex 47948-0001 SMT Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Antennas - 7595325 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
7595325
SMT Antennas 7595325
Molex 47948-0001 SMT Antenna

Molex 47948-0001 SMT Antenna

Supplier's Site
SMT Antennas - 1676376 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
1676376
SMT Antennas 1676376
Antenna On ground SMD 50 Ohms 4mm height

Antenna On ground SMD 50 Ohms 4mm height

Supplier's Site
SMT Antennas - 7595325P - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
7595325P
SMT Antennas 7595325P
Antenna On ground SMD 50 Ohms 4mm height

Antenna On ground SMD 50 Ohms 4mm height

Supplier's Site
Sheung Wan, Hong Kong
Antennas
47948-0001
Antennas 47948-0001
Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS

Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS

Buy Now Datasheet
Antenna, 2.4Ghz, On-Ground, Smd; Centre Frequency Molex - 64T4821 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 2.4Ghz, On-Ground, Smd; Centre Frequency Molex
64T4821
Antenna, 2.4Ghz, On-Ground, Smd; Centre Frequency Molex 64T4821
ANTENNA, 2.4GHZ, ON-GROUND, SMD; Centre Frequency:2.4GHz; Antenna Case Size:3.2mm x 3.2mm x 4mm; Product Range:47948 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ANTENNA, 2.4GHZ, ON-GROUND, SMD; Centre Frequency:2.4GHz; Antenna Case Size:3.2mm x 3.2mm x 4mm; Product Range:47948 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 7595325 1676376 7595325P 47948-0001 64T4821
Product Name SMT Antennas SMT Antennas SMT Antennas Antennas Antenna, 2.4Ghz, On-Ground, Smd; Centre Frequency Molex
Primary Frequency Range 2400.0 to ? MHz 2400.0 to 2480.0 MHz 2400.0 to 2480.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108991-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details