Molex Rectangular Connectors - 0477450100 477450100

Description
Manufacturer: Molex, LLC Win Source Part Number: 844090-0477450100 Series: CMC 47745 Features: Connector Header Board Edge, Through Hole, Right Angle 28 position Package: Box Mounting: Board Edge, Through Hole, Right Angle Family Name: 047745 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM9447, 47745-0100, 477450100
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 844090-0477450100 Series: CMC 47745 Features: Connector Header Board Edge, Through Hole, Right Angle 28 position Package: Box Mounting: Board Edge, Through Hole, Right Angle Family Name: 047745 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM9447, 47745-0100, 477450100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0477450100 - 844090-0477450100 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0477450100
844090-0477450100
Rectangular Connectors - 0477450100 844090-0477450100
Manufacturer: Molex, LLC Win Source Part Number: 844090-0477450100 Series: CMC 47745 Features: Connector Header Board Edge, Through Hole, Right Angle 28 position Package: Box Mounting: Board Edge, Through Hole, Right Angle Family Name: 047745 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM9447, 47745-0100, 477450100

Manufacturer: Molex, LLC
Win Source Part Number: 844090-0477450100
Series: CMC 47745
Features: Connector Header Board Edge, Through Hole, Right Angle 28 position
Package: Box
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 047745
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM9447, 47745-0100, 477450100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 844090-0477450100
Product Name Rectangular Connectors - 0477450100
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details