CMC high current right angle header 28 w
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011638-47745-0100
Packaging: Carton
Number of Positions: 28
Pitch: 3.7 mm
Color: Black
Number of Rows: 4
Termination: Through Hole
Contact Material: Brass
Current Rating: 21 A
Number of Contacts: 28
Gender: Male
Length: 28 mm
Housing Material: Polyester
Number of Circuits: 28
Orientation: Right Angle
Contact Plating: Tin
Material: Brass
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 9-6437287-8; 6437288-1; 6437288-2; 1-776180-20477450100
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536694030
Max Voltage Rating (DC): 14 V
Voltage Rating (DC): 14 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Connector
Automotive Connectors CMC 28W R/A HDR CODING BLACK
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 28POS ROHS COMPLIANT: YES
| RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7748153 | 1011638-47745-0100 | 47745-0100 | 47745-0100 | 47745-0100 | 01AH1286 |
| Product Name | Automotive Connectors | Circular Connectors - Circular Connectors - Housings - 47745-0100 | Connectors | Connectors | Automotive Conn, Right Angle Plug, 28Pos Rohs Compliant Molex | |
| Connector Type | Automotive Connector | Circular / Cylindrical Connectors | Automotive Connector | |||
| Gender | Male / Plug | |||||
| Termination | Solder | Through Hole | ||||
| Mounting | Through Hole |