Molex Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 476591000

Description
Manufacturer: Molex Win Source Part Number: 1333985-0476591000 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies Packaging: Reel - TR Features: Pick and Place Connector Type: HDMI Termination: Solder Contact Finish: Gold Number of Contacts: 19 Gender: Receptacle Shielding: Shielded Number of Ports: 1 Standard Package: 200 Mounting: Surface Mount, Through Hole Voltage - Rated: 40VDC Mounting Feature: Vertical Insulation Color: Black Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10844TR,0476591000 -ND,476591000,WM1084 4CT,47659-1000,04765 9-1000,WM10844DKR Base Product Number: 047659 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333985-0476591000 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies Packaging: Reel - TR Features: Pick and Place Connector Type: HDMI Termination: Solder Contact Finish: Gold Number of Contacts: 19 Gender: Receptacle Shielding: Shielded Number of Ports: 1 Standard Package: 200 Mounting: Surface Mount, Through Hole Voltage - Rated: 40VDC Mounting Feature: Vertical Insulation Color: Black Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10844TR,0476591000 -ND,476591000,WM1084 4CT,47659-1000,04765 9-1000,WM10844DKR Base Product Number: 047659 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1333985-0476591000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1333985-0476591000
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1333985-0476591000
Manufacturer: Molex Win Source Part Number: 1333985-0476591000 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies Packaging: Reel - TR Features: Pick and Place Connector Type: HDMI Termination: Solder Contact Finish: Gold Number of Contacts: 19 Gender: Receptacle Shielding: Shielded Number of Ports: 1 Standard Package: 200 Mounting: Surface Mount, Through Hole Voltage - Rated: 40VDC Mounting Feature: Vertical Insulation Color: Black Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10844TR,0476591000 -ND,476591000,WM1084 4CT,47659-1000,04765 9-1000,WM10844DKR Base Product Number: 047659 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333985-0476591000
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies
Packaging: Reel - TR
Features: Pick and Place
Connector Type: HDMI
Termination: Solder
Contact Finish: Gold
Number of Contacts: 19
Gender: Receptacle
Shielding: Shielded
Number of Ports: 1
Standard Package: 200
Mounting: Surface Mount, Through Hole
Voltage - Rated: 40VDC
Mounting Feature: Vertical
Insulation Color: Black
Temperature Range - Operating: -20°C ~ 85°C
Shell/Shielding Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM10844TR,0476591000-ND,476591000,WM10844CT,47659-1000,047659-1000,WM10844DKR
Base Product Number: 047659
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333985-0476591000
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details