Molex Barrel - Barrel - Audio Connectors - 47659-1102 47659-1102

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995565-47659-1102 Number of Rows: 2 Gender: Female Housing Material: Liquid Crystal Polymer Number of Circuits: 19 Orientation: Vertical Contact Plating: Gold Plating: Gold Categories: Barrel - Audio Connectors Alternative Parts (Cross-Reference): 47659-11020476591102 ; 47659-1102.; 476591102; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8536694040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995565-47659-1102 Number of Rows: 2 Gender: Female Housing Material: Liquid Crystal Polymer Number of Circuits: 19 Orientation: Vertical Contact Plating: Gold Plating: Gold Categories: Barrel - Audio Connectors Alternative Parts (Cross-Reference): 47659-11020476591102 ; 47659-1102.; 476591102; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8536694040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - 47659-1102 - 995565-47659-1102 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 47659-1102
995565-47659-1102
Barrel - Barrel - Audio Connectors - 47659-1102 995565-47659-1102
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995565-47659-1102 Number of Rows: 2 Gender: Female Housing Material: Liquid Crystal Polymer Number of Circuits: 19 Orientation: Vertical Contact Plating: Gold Plating: Gold Categories: Barrel - Audio Connectors Alternative Parts (Cross-Reference): 47659-11020476591102 ; 47659-1102.; 476591102; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8536694040

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995565-47659-1102
Number of Rows: 2
Gender: Female
Housing Material: Liquid Crystal Polymer
Number of Circuits: 19
Orientation: Vertical
Contact Plating: Gold
Plating: Gold
Categories: Barrel - Audio Connectors
Alternative Parts (Cross-Reference): 47659-11020476591102; 47659-1102.; 476591102;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8536694040

Buy Now
Singapore, Singapore
SMD Electronic Connector
377-47659-1102
SMD Electronic Connector 377-47659-1102
Telecom and Datacom Connector, 19 Contact(s), Female, Straight, Surface Mount Terminal, Product overview: 47659-1102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-47659-1102 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 19 Contact(s), Female, Straight, Surface Mount Terminal, Product overview: 47659-1102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-47659-1102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 47659-1102 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
47659-1102
Connectors 47659-1102
HDMI REC.VERTICAL SMT TYPE WHE

HDMI REC.VERTICAL SMT TYPE WHE

Buy Now
HDMI Connectors - 2010438 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
2010438
HDMI Connectors 2010438
Molex 476591102 Connector

Molex 476591102 Connector

Supplier's Site
HDMI Connectors - 2010437 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
2010437
HDMI Connectors 2010437
Molex 476591102 Connector

Molex 476591102 Connector

Supplier's Site
Connector, Hdmi, Rcpt, 19Pos, Smd; No. Of Contacts Molex - 54AH2139 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Rcpt, 19Pos, Smd; No. Of Contacts Molex
54AH2139
Connector, Hdmi, Rcpt, 19Pos, Smd; No. Of Contacts Molex 54AH2139
CONNECTOR, HDMI, RCPT, 19POS, SMD; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Surface Mount Vertical; Contact Plating:Gold Plated Contacts; Product Range:47659 Series RoHS Compliant: Yes

CONNECTOR, HDMI, RCPT, 19POS, SMD; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Surface Mount Vertical; Contact Plating:Gold Plated Contacts; Product Range:47659 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 47659-1102 - ODG (Origin Data Global)
Shenzhen, China
Connectors
47659-1102
Connectors 47659-1102
HDMI, Displayport & DVI Connectors .5mm HDMI RCPT VRT SMT 19CKT .05AU

HDMI, Displayport & DVI Connectors .5mm HDMI RCPT VRT SMT 19CKT .05AU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 995565-47659-1102 377-47659-1102 47659-1102 2010438 54AH2139 47659-1102
Product Name Barrel - Barrel - Audio Connectors - 47659-1102 SMD Electronic Connector Connectors HDMI Connectors Connector, Hdmi, Rcpt, 19Pos, Smd; No. Of Contacts Molex Connectors
Connector Type Audio / Video Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data