Molex HDMI Connectors 47659-1101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
HDMI Connectors - 2010435 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
2010435
HDMI Connectors 2010435
Molex 476591101 HDMI Connector

Molex 476591101 HDMI Connector

Supplier's Site
HDMI Connectors - 2010436 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
2010436
HDMI Connectors 2010436
Molex 476591101 HDMI Connector

Molex 476591101 HDMI Connector

Supplier's Site
Connector, Hdmi, Rcpt, 19Pos, Smd; No. Of Contacts Molex - 54AH2138 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Rcpt, 19Pos, Smd; No. Of Contacts Molex
54AH2138
Connector, Hdmi, Rcpt, 19Pos, Smd; No. Of Contacts Molex 54AH2138
CONNECTOR, HDMI, RCPT, 19POS, SMD; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Surface Mount Vertical; Contact Plating:Gold Plated Contacts; Product Range:47659 Series RoHS Compliant: Yes

CONNECTOR, HDMI, RCPT, 19POS, SMD; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Surface Mount Vertical; Contact Plating:Gold Plated Contacts; Product Range:47659 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47659-1101 2010435 54AH2138
Product Name HDMI Connectors Connector, Hdmi, Rcpt, 19Pos, Smd; No. Of Contacts Molex
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
XLR Connectors - 2085191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug
Geometry Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details