Molex Barrel - Barrel - Audio Connectors - 47659-1001 47659-1001

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997087-47659-1001 Number of Positions: 19 Pitch: 500 µm Color: Black Number of Rows: 2 Termination: Solder Current Rating: 500 mA Number of Contacts: 19 Gender: Female Length: 15 mm Housing Material: Thermoplastic Number of Circuits: 19 Orientation: Vertical Contact Plating: Gold Number of Ports: 1 Number of Terminals: 19 Number of Pins: 19 Plating: Gold, Tin Categories: Barrel - Audio Connectors Alternative Parts (Cross-Reference): STM015L84HN; 47151-1001; 47151-0002; 47151-1002; 2199070-40476591001; 0476591010; 47659-1010; 476591001; 476591010; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 40 V Voltage Rating (DC): 40 V
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997087-47659-1001 Number of Positions: 19 Pitch: 500 µm Color: Black Number of Rows: 2 Termination: Solder Current Rating: 500 mA Number of Contacts: 19 Gender: Female Length: 15 mm Housing Material: Thermoplastic Number of Circuits: 19 Orientation: Vertical Contact Plating: Gold Number of Ports: 1 Number of Terminals: 19 Number of Pins: 19 Plating: Gold, Tin Categories: Barrel - Audio Connectors Alternative Parts (Cross-Reference): STM015L84HN; 47151-1001; 47151-0002; 47151-1002; 2199070-40476591001; 0476591010; 47659-1010; 476591001; 476591010; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 40 V Voltage Rating (DC): 40 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - 47659-1001 - 997087-47659-1001 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 47659-1001
997087-47659-1001
Barrel - Barrel - Audio Connectors - 47659-1001 997087-47659-1001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997087-47659-1001 Number of Positions: 19 Pitch: 500 µm Color: Black Number of Rows: 2 Termination: Solder Current Rating: 500 mA Number of Contacts: 19 Gender: Female Length: 15 mm Housing Material: Thermoplastic Number of Circuits: 19 Orientation: Vertical Contact Plating: Gold Number of Ports: 1 Number of Terminals: 19 Number of Pins: 19 Plating: Gold, Tin Categories: Barrel - Audio Connectors Alternative Parts (Cross-Reference): STM015L84HN; 47151-1001; 47151-0002; 47151-1002; 2199070-40476591001; 0476591010; 47659-1010; 476591001; 476591010; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 40 V Voltage Rating (DC): 40 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997087-47659-1001
Number of Positions: 19
Pitch: 500 µm
Color: Black
Number of Rows: 2
Termination: Solder
Current Rating: 500 mA
Number of Contacts: 19
Gender: Female
Length: 15 mm
Housing Material: Thermoplastic
Number of Circuits: 19
Orientation: Vertical
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 19
Number of Pins: 19
Plating: Gold, Tin
Categories: Barrel - Audio Connectors
Alternative Parts (Cross-Reference): STM015L84HN; 47151-1001; 47151-0002; 47151-1002; 2199070-40476591001; 0476591010; 47659-1010; 476591001; 476591010;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 40 V
Voltage Rating (DC): 40 V

Buy Now
Hdmi Receptacle Vertical Smt Type Molex - 78R2133 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Receptacle Vertical Smt Type Molex
78R2133
Hdmi Receptacle Vertical Smt Type Molex 78R2133
HDMI RECEPTACLE VERTICAL SMT TYPE

HDMI RECEPTACLE VERTICAL SMT TYPE

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 997087-47659-1001 78R2133
Product Name Barrel - Barrel - Audio Connectors - 47659-1001 Hdmi Receptacle Vertical Smt Type Molex
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details