Molex Connectors, Interconnects -Memory Connectors- PC Card Sockets 476030001

Description
Manufacturer: Molex Category: Connectors, Interconnects -Memory Connectors- PC Card Sockets Series: 47603 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: SIM Card Number of Positions: 10 (8 + 2) Connector Type: Connector and Ejector Mounting Type: Surface Mount, Right Angle Features: Switch
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Memory Connectors- PC Card Sockets Series: 47603 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: SIM Card Number of Positions: 10 (8 + 2) Connector Type: Connector and Ejector Mounting Type: Surface Mount, Right Angle Features: Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Memory Connectors- PC Card Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Memory Connectors- PC Card Sockets
Connectors, Interconnects -Memory Connectors- PC Card Sockets
Manufacturer: Molex Category: Connectors, Interconnects -Memory Connectors- PC Card Sockets Series: 47603 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: SIM Card Number of Positions: 10 (8 + 2) Connector Type: Connector and Ejector Mounting Type: Surface Mount, Right Angle Features: Switch

Manufacturer: Molex
Category: Connectors, Interconnects -Memory Connectors- PC Card Sockets
Series: 47603
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Card Type: SIM Card
Number of Positions: 10 (8 + 2)
Connector Type: Connector and Ejector
Mounting Type: Surface Mount, Right Angle
Features: Switch

Buy Now Datasheet
Connectors - 476030001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
476030001
Connectors 476030001
Self-bouncing 1.9mm Card Slot MiniSIM card SMD SIM Card Connectors ROHS

Self-bouncing 1.9mm Card Slot MiniSIM card SMD SIM Card Connectors ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> SIM Card Connectors
476030001
Connectors >> SIM Card Connectors 476030001
Self bomb 1.9mm Deck MiniSIM SMD SIM Card Connectors ROHS

Self bomb 1.9mm Deck MiniSIM SMD SIM Card Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 476030001 476030001
Product Name Connectors, Interconnects -Memory Connectors- PC Card Sockets Connectors Connectors >> SIM Card Connectors
Connector Type PC Card Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products