Molex Micro Usb, 2.0 Type Ab, Rcpt, 5Pos, Smt; Usb Connector Type Molex 47590-1001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Micro Usb, 2.0 Type Ab, Rcpt, 5Pos, Smt; Usb Connector Type Molex - 02AH7355 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type Ab, Rcpt, 5Pos, Smt; Usb Connector Type Molex
02AH7355
Micro Usb, 2.0 Type Ab, Rcpt, 5Pos, Smt; Usb Connector Type Molex 02AH7355
MICRO USB, 2.0 TYPE AB, RCPT, 5POS, SMT; USB CONNECTOR TYPE:MICRO USB TYPE AB; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5WAYS; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY;ROHS COMPLIANT: YES

MICRO USB, 2.0 TYPE AB, RCPT, 5POS, SMT; USB CONNECTOR TYPE:MICRO USB TYPE AB; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5WAYS; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY;ROHS COMPLIANT: YES

Supplier's Site Datasheet
Micro Usb, 2.0 Type Ab, Rcpt, 5Pos, Smt Rohs Compliant Molex - 03AH4087 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, 2.0 Type Ab, Rcpt, 5Pos, Smt Rohs Compliant Molex
03AH4087
Micro Usb, 2.0 Type Ab, Rcpt, 5Pos, Smt Rohs Compliant Molex 03AH4087
MICRO USB, 2.0 TYPE AB, RCPT, 5POS, SMT ROHS COMPLIANT: YES

MICRO USB, 2.0 TYPE AB, RCPT, 5POS, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47590-1001 02AH7355 03AH4087
Product Name Micro Usb, 2.0 Type Ab, Rcpt, 5Pos, Smt; Usb Connector Type Molex Micro Usb, 2.0 Type Ab, Rcpt, 5Pos, Smt Rohs Compliant Molex
Connector Type Micro Connector and Nano Connector; USB Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data