Molex SMD 1.8A 30V Electronic Connector 47590-0001

Description
USB 2.0 Type AB Connector, 5 Pos, Gold, 1.8A, 30V, RA SMD Product overview: 47590-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.8A, 30V, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-47590-0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB 2.0 Type AB Connector, 5 Pos, Gold, 1.8A, 30V, RA SMD Product overview: 47590-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.8A, 30V, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-47590-0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.8A 30V Electronic Connector
2032-47590-0001
SMD 1.8A 30V Electronic Connector 2032-47590-0001
USB 2.0 Type AB Connector, 5 Pos, Gold, 1.8A, 30V, RA SMD Product overview: 47590-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.8A, 30V, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-47590-0001 can be used for catalog matching and distributor lookup.

USB 2.0 Type AB Connector, 5 Pos, Gold, 1.8A, 30V, RA SMD Product overview: 47590-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.8A, 30V, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-47590-0001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Connectors - 7025481 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7025481
USB Connectors 7025481
Molex 47590-0001 USB Connector

Molex 47590-0001 USB Connector

Supplier's Site
USB Connectors - 7025481P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7025481P
USB Connectors 7025481P
Molex 47590-0001 USB Connector

Molex 47590-0001 USB Connector

Supplier's Site
USB, DVI, HDMI Connectors - 47590-0001 - 1038786-47590-0001 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 47590-0001
1038786-47590-0001
USB, DVI, HDMI Connectors - 47590-0001 1038786-47590-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038786-47590-0001 Packaging: Tape & Reel Pitch: 650 µm Color: Black Connector Type: Receptacle, USB Number of Rows: 1 Termination: Solder Contact Material: Copper Voltage Rating: 30 V Current Rating: 1.8 A Number of Contacts: 5 Gender: Female Length: 8.65 mm Housing Material: Polymer Number of Circuits: 5 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 5 Contact Resistance: 40 mΩ Height: 3.1 mm Weight: 9.071847 g Number of Pins: 5 Plating: Gold Width: 6.35 mm Categories: USB,DVI,HDMI Connectors Alternative Parts (Cross-Reference): 47590-00010475900001 ; 47590-0001.; 475900001; 475900001.; NT501-5520; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5.8 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 30 V Max Voltage Rating (AC): 100 V REACH SVHC: Unknown USB Standard: USB 2.0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038786-47590-0001
Packaging: Tape & Reel
Pitch: 650 µm
Color: Black
Connector Type: Receptacle, USB
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Voltage Rating: 30 V
Current Rating: 1.8 A
Number of Contacts: 5
Gender: Female
Length: 8.65 mm
Housing Material: Polymer
Number of Circuits: 5
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 5
Contact Resistance: 40 mΩ
Height: 3.1 mm
Weight: 9.071847 g
Number of Pins: 5
Plating: Gold
Width: 6.35 mm
Categories: USB,DVI,HDMI Connectors
Alternative Parts (Cross-Reference): 47590-00010475900001; 47590-0001.; 475900001; 475900001.; NT501-5520;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5.8 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 30 V
Max Voltage Rating (AC): 100 V
REACH SVHC: Unknown
USB Standard: USB 2.0

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Usb Conn, 2.0, Micro Usb Type Ab, Rcpt; Usb Connector Type Molex - 40P3750 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Micro Usb Type Ab, Rcpt; Usb Connector Type Molex
40P3750
Usb Conn, 2.0, Micro Usb Type Ab, Rcpt; Usb Connector Type Molex 40P3750
USB CONN, 2.0, MICRO USB TYPE AB, RCPT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:47590 SeriesRoHS Compliant: Yes

USB CONN, 2.0, MICRO USB TYPE AB, RCPT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:47590 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, 2.0, Micro Usb Type Ab, Rcpt; Usb Connector Type Molex - 96M8536 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Micro Usb Type Ab, Rcpt; Usb Connector Type Molex
96M8536
Usb Conn, 2.0, Micro Usb Type Ab, Rcpt; Usb Connector Type Molex 96M8536
USB CONN, 2.0, MICRO USB TYPE AB, RCPT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

USB CONN, 2.0, MICRO USB TYPE AB, RCPT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, 2.0, Micro Usb Type Ab, Rcpt; Usb Connector Type Molex - 28X2782 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Micro Usb Type Ab, Rcpt; Usb Connector Type Molex
28X2782
Usb Conn, 2.0, Micro Usb Type Ab, Rcpt; Usb Connector Type Molex 28X2782
USB CONN, 2.0, MICRO USB TYPE AB, RCPT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:47590 SeriesRoHS Compliant: Yes

USB CONN, 2.0, MICRO USB TYPE AB, RCPT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:47590 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
47590-0001
USB Connectors 47590-0001
USB Connectors MICRO USB AB RECPT RA SMT TOP MNT ASSY

USB Connectors MICRO USB AB RECPT RA SMT TOP MNT ASSY

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2032-47590-0001 7025481 7025481P 1038786-47590-0001 47590-0001 40P3750 47590-0001
Product Name SMD 1.8A 30V Electronic Connector USB Connectors USB Connectors USB, DVI, HDMI Connectors - 47590-0001 Usb Conn, 2.0, Micro Usb Type Ab, Rcpt; Usb Connector Type Molex USB Connectors
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Solder Solder Solder SMD/SMT
Voltage Rating 30 volts 30 volts 30 volts 30 volts
Current Rating 1.8 amps 1.8 amps 1.8 amps
Unlock Full Specs
to access all available technical data