1.27mm Pitch SIM Card Holder Push-Push
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017483-47553-2001
Pitch: 1.27 mm
Connector Type: Socket
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Gold, Nickel
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 6
Gender: Female
Length: 26.5 mm
Housing Material: Stainless Steel
Number of Circuits: 6
Orientation: Horizontal
Contact Plating: Gold
Height: 1.95 mm
Plating: Gold
Width: 19.35 mm
Categories: Memory Connectors - Accessories
Alternative Parts (Cross-Reference): 78727-0001; 47309-2651; 104031-0811; 10067847-001RLF; DM3AT-SF-PEJM5; DM3CS-SF0475532001; 475-53-2001; 475532001;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.34 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 50 V
Connector
CONNECTOR, MINI SIM, 6POS; Product Range:47553 Series; Connector Type:Mini SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CONNECTOR, MINI SIM, 6POS; Product Range:47553 Series; Connector Type:Mini SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Memory Card Connectors ASSY FOR PUSH PUSH 6 PIN SIM CONN.
| RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8006911 | 1017483-47553-2001 | 47553-2001 | 99Y4503 | 47553-2001 |
| Product Name | Memory Card Connectors | Memory Connectors - Accessories - 47553-2001 | Connector, Mini Sim, 6Pos; Product Range Molex | Connectors | |
| Gender | Male / Plug; Female / Jack | ||||
| Termination | Solder | SMD/SMT | |||
| Mounting | Surface mount | Surface Mount | |||
| Contact Pitch | 1.27 mm (0.0500 inch) |