CONNECTOR, MICRO SIM, 6POS; Product Range:47550 Series; Connector Type:Micro SIM; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CONNECTOR, MICRO SIM, 6POS; Memory / Card Type:BlockSIM; Insert & Eject Mechanism:-; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:47550 Series RoHS Compliant: Yes
CONNECTOR, MICRO SIM, 6POS; Product Range:47550 Series; Connector Type:Micro SIM; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 47Y8223 |
| Product Name | Connector, Micro Sim, 6Pos; Product Range Molex |
| Connector Type | Micro Connector and Nano Connector |