Molex Battery Connector, Pin, 200V, Smd; Contact Material Molex 47507-0010

Description
BATTERY CONNECTOR, PIN, 200V, SMD; Contact Material:-; Voltage Rating:200V; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:-; Connector Systems:Board-to-Boa rd; No. of Contacts:4Contacts RoHS Compliant: Yes
Description
BATTERY CONNECTOR, PIN, 200V, SMD; Contact Material:-; Voltage Rating:200V; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:-; Connector Systems:Board-to-Boa rd; No. of Contacts:4Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Connector, Pin, 200V, Smd; Contact Material Molex - 41AH6304 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, Pin, 200V, Smd; Contact Material Molex
41AH6304
Battery Connector, Pin, 200V, Smd; Contact Material Molex 41AH6304
BATTERY CONNECTOR, PIN, 200V, SMD; Contact Material:-; Voltage Rating:200V; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:-; Connector Systems:Board-to-Boa rd; No. of Contacts:4Contacts RoHS Compliant: Yes

BATTERY CONNECTOR, PIN, 200V, SMD; Contact Material:-; Voltage Rating:200V; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:-; Connector Systems:Board-to-Board; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site
Battery Connector, Pin, 200V, Smd; Contact Material Molex - 06W0410 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, Pin, 200V, Smd; Contact Material Molex
06W0410
Battery Connector, Pin, 200V, Smd; Contact Material Molex 06W0410
BATTERY CONNECTOR, PIN, 200V, SMD; Contact Material:Beryllium Copper; Voltage Rating:200V; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:47507 Series RoHS Compliant: Yes

BATTERY CONNECTOR, PIN, 200V, SMD; Contact Material:Beryllium Copper; Voltage Rating:200V; Contact Gender:Pin; No. of Contacts:4 Contact; Battery Terminals:SMD; Product Range:47507 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 41AH6304 06W0410
Product Name Battery Connector, Pin, 200V, Smd; Contact Material Molex Battery Connector, Pin, 200V, Smd; Contact Material Molex
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details