Molex Memory Connectors - Accessories - 47494-0001 47494-0001

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017465-47494-0001 Pitch: 2.54 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 8 Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Plating: Gold Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 105162-0001; 47019-1502; 47309-26510474940001 ; 474940001; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 15 V REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017465-47494-0001 Pitch: 2.54 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 8 Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Plating: Gold Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 105162-0001; 47019-1502; 47309-26510474940001 ; 474940001; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 15 V REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 47494-0001 - 1017465-47494-0001 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 47494-0001
1017465-47494-0001
Memory Connectors - Accessories - 47494-0001 1017465-47494-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017465-47494-0001 Pitch: 2.54 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 8 Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Plating: Gold Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 105162-0001; 47019-1502; 47309-26510474940001 ; 474940001; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 15 V REACH SVHC: No SVHC

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017465-47494-0001
Pitch: 2.54 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Current Rating: 500 mA
Number of Contacts: 8
Housing Material: Thermoplastic
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Gold
Plating: Gold
Categories: Memory Connectors - Accessories
Alternative Parts (Cross-Reference): 105162-0001; 47019-1502; 47309-26510474940001; 474940001;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 15 V
REACH SVHC: No SVHC

Buy Now
Assy For 8 Ckt Mega Sim Conn / Molex Molex - 92M4130 - Newark, An Avnet Company
Chicago, IL, United States
Assy For 8 Ckt Mega Sim Conn / Molex Molex
92M4130
Assy For 8 Ckt Mega Sim Conn / Molex Molex 92M4130
ASSY FOR 8 CKT MEGA SIM CONN / Molex

ASSY FOR 8 CKT MEGA SIM CONN / Molex

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1017465-47494-0001 92M4130
Product Name Memory Connectors - Accessories - 47494-0001 Assy For 8 Ckt Mega Sim Conn / Molex Molex
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-008-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug - FBS-SUB-9-GS-2X4POL-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details