Molex QD Cable/Cord Set 47491

Description
MINI-CHANGE EXTENSION, 12P, MALE/FEMALE, 18", 16-12 TPE CORD. FREE 2 YEAR RADWELL WARRANTY
Description
MINI-CHANGE EXTENSION, 12P, MALE/FEMALE, 18", 16-12 TPE CORD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 62971132 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
62971132
QD Cable/Cord Set 62971132
MINI-CHANGE EXTENSION, 12P, MALE/FEMALE, 18", 16-12 TPE CORD. FREE 2 YEAR RADWELL WARRANTY

MINI-CHANGE EXTENSION, 12P, MALE/FEMALE, 18", 16-12 TPE CORD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 62971132
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Coaxial Connecting Cable RG 316 - 8-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details