Molex USB, DVI, HDMI Connectors - 47491-1001 47491-1001

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038782-47491-1001 Packaging: Tape & Reel (TR) Pitch: 650 µm Number of Rows: 1 Termination: Solder Current Rating: 1.8 A Gender: Female Length: 11 mm Housing Material: Polymer Number of Circuits: 5 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 5 Plating: Gold Categories: USB,DVI,HDMI Connectors Alternative Parts (Cross-Reference): 47589-0001; 105164-0001; 10118193-0001LF; 105133-0001; 10118192-0001LF; 10103592-0001LF04749 11001; 474911001; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.9 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Voltage Rating (AC): 30 V Max Voltage Rating (AC): 30 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038782-47491-1001 Packaging: Tape & Reel (TR) Pitch: 650 µm Number of Rows: 1 Termination: Solder Current Rating: 1.8 A Gender: Female Length: 11 mm Housing Material: Polymer Number of Circuits: 5 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 5 Plating: Gold Categories: USB,DVI,HDMI Connectors Alternative Parts (Cross-Reference): 47589-0001; 105164-0001; 10118193-0001LF; 105133-0001; 10118192-0001LF; 10103592-0001LF04749 11001; 474911001; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.9 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Voltage Rating (AC): 30 V Max Voltage Rating (AC): 30 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 47491-1001 - 1038782-47491-1001 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 47491-1001
1038782-47491-1001
USB, DVI, HDMI Connectors - 47491-1001 1038782-47491-1001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038782-47491-1001 Packaging: Tape & Reel (TR) Pitch: 650 µm Number of Rows: 1 Termination: Solder Current Rating: 1.8 A Gender: Female Length: 11 mm Housing Material: Polymer Number of Circuits: 5 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 5 Plating: Gold Categories: USB,DVI,HDMI Connectors Alternative Parts (Cross-Reference): 47589-0001; 105164-0001; 10118193-0001LF; 105133-0001; 10118192-0001LF; 10103592-0001LF04749 11001; 474911001; Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.9 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Voltage Rating (AC): 30 V Max Voltage Rating (AC): 30 V REACH SVHC: No SVHC

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038782-47491-1001
Packaging: Tape & Reel (TR)
Pitch: 650 µm
Number of Rows: 1
Termination: Solder
Current Rating: 1.8 A
Gender: Female
Length: 11 mm
Housing Material: Polymer
Number of Circuits: 5
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 5
Plating: Gold
Categories: USB,DVI,HDMI Connectors
Alternative Parts (Cross-Reference): 47589-0001; 105164-0001; 10118193-0001LF; 105133-0001; 10118192-0001LF; 10103592-0001LF0474911001; 474911001;
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.9 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Voltage Rating (AC): 30 V
Max Voltage Rating (AC): 30 V
REACH SVHC: No SVHC

Buy Now
Sheung Wan, Hong Kong
USB Connectors
47491-1001
USB Connectors 47491-1001
USB Connectors MICRO USB REC.MIDDLE MOUNT ASS'Y

USB Connectors MICRO USB REC.MIDDLE MOUNT ASS'Y

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1038782-47491-1001 47491-1001
Product Name USB, DVI, HDMI Connectors - 47491-1001 USB Connectors
Connector Type USB USB
Termination Solder
Mounting Surface Mount
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data