Molex 47491-0001 USB Connector
Molex 47491-0001 USB Connector
Connector
USB Connectors MICRO USB B RECPT MIDDLE MNT ASSY
USB CONN, 2.0, MICRO USB TYPE B, RCPT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes
USB CONN, 2.0, MICRO USB TYPE B, RCPT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes
USB Connectors MICRO USB B RECPT MIDDLE MNT ASSY
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7025479 | 7025479P | 47491-0001 | 47491-0001 | 96M8534 | 47491-0001 |
| Product Name | USB Connectors | USB Connectors | Connectors | Usb Conn, 2.0, Micro Usb Type B, Rcpt; Usb Connector Type Molex | USB Connectors | |
| Category | USB | |||||
| Connector Type | USB B | USB | Micro Connector and Nano Connector; USB | USB | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Solder | SMD/SMT |