Molex Connectors, Interconnects - Memory Connectors - PC Card Sockets 474688001

Description
Win Source Part Number: 1380382-0474688001 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: 47468 Number of Positions: 8 Features: Card Guides Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 29.5µin (0.75µm) Package: Tape & Reel (TR) Height Above Board: 0.079" (2.00mm) Standard Package: 5,400 pcs Card Type: SIM Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 047468 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380382-0474688001 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: 47468 Number of Positions: 8 Features: Card Guides Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 29.5µin (0.75µm) Package: Tape & Reel (TR) Height Above Board: 0.079" (2.00mm) Standard Package: 5,400 pcs Card Type: SIM Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 047468 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1380382-0474688001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1380382-0474688001
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1380382-0474688001
Win Source Part Number: 1380382-0474688001 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: 47468 Number of Positions: 8 Features: Card Guides Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 29.5µin (0.75µm) Package: Tape & Reel (TR) Height Above Board: 0.079" (2.00mm) Standard Package: 5,400 pcs Card Type: SIM Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 047468 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380382-0474688001
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Series: 47468
Number of Positions: 8
Features: Card Guides
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 29.5µin (0.75µm)
Package: Tape & Reel (TR)
Height Above Board: 0.079" (2.00mm)
Standard Package: 5,400 pcs
Card Type: SIM Card
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 047468
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380382-0474688001
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-004-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Push-in bulkhead connector - NPQH-H-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details