Molex SMD Electronic Connector 47420-0001

Description
2.00mm Pitch Battery Connector, Surface Mount, Contact Width 0.70mm, 4 Circuits Product overview: 47420-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-47420-0001 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.00mm Pitch Battery Connector, Surface Mount, Contact Width 0.70mm, 4 Circuits Product overview: 47420-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-47420-0001 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
320-47420-0001
SMD Electronic Connector 320-47420-0001
2.00mm Pitch Battery Connector, Surface Mount, Contact Width 0.70mm, 4 Circuits Product overview: 47420-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-47420-0001 can be used for catalog matching and distributor lookup.

2.00mm Pitch Battery Connector, Surface Mount, Contact Width 0.70mm, 4 Circuits Product overview: 47420-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-47420-0001 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 47420-0001 - 1195197-47420-0001 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 47420-0001
1195197-47420-0001
Circular Connectors - Circular Connectors - Housings - 47420-0001 1195197-47420-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195197-47420-0001 Packaging: Tape & Reel Number of Positions: 4 Pitch: 2 mm Number of Rows: 1 Termination: Solder Contact Material: Copper Current Rating: 1 A Housing Material: Thermoplastic Number of Circuits: 4 Orientation: Vertical Contact Plating: Gold Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0474200001; 474200001; Country of Origin: HK Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195197-47420-0001
Packaging: Tape & Reel
Number of Positions: 4
Pitch: 2 mm
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Current Rating: 1 A
Housing Material: Thermoplastic
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Gold
Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0474200001; 474200001;
Country of Origin: HK
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now
Moto Paris Battery Connector Molex - 76R6524 - Newark, An Avnet Company
Chicago, IL, United States
Moto Paris Battery Connector Molex
76R6524
Moto Paris Battery Connector Molex 76R6524
MOTO PARIS BATTERY CONNECTOR

MOTO PARIS BATTERY CONNECTOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320-47420-0001 1195197-47420-0001 76R6524
Product Name SMD Electronic Connector Circular Connectors - Circular Connectors - Housings - 47420-0001 Moto Paris Battery Connector Molex
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers
Wire to Board - 1920-29.006-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2002-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details