Molex Battery Connector, Smd, 1A, 200V; Battery Sizes Accepted Molex 47410-0001

Description
BATTERY CONNECTOR, SMD, 1A, 200V; Battery Sizes Accepted:-; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:47410 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY CONNECTOR, SMD, 1A, 200V; Battery Sizes Accepted:-; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:47410 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connector, Smd, 1A, 200V; Battery Sizes Accepted Molex - 37AC1240 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, Smd, 1A, 200V; Battery Sizes Accepted Molex
37AC1240
Battery Connector, Smd, 1A, 200V; Battery Sizes Accepted Molex 37AC1240
BATTERY CONNECTOR, SMD, 1A, 200V; Battery Sizes Accepted:-; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:47410 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY CONNECTOR, SMD, 1A, 200V; Battery Sizes Accepted:-; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:47410 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Connector, Smd, 1A, 200V; Battery Sizes Accepted Molex - 37AC1241 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, Smd, 1A, 200V; Battery Sizes Accepted Molex
37AC1241
Battery Connector, Smd, 1A, 200V; Battery Sizes Accepted Molex 37AC1241
BATTERY CONNECTOR, SMD, 1A, 200V; Battery Sizes Accepted:-; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:47410 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY CONNECTOR, SMD, 1A, 200V; Battery Sizes Accepted:-; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:47410 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 37AC1240
Product Name Battery Connector, Smd, 1A, 200V; Battery Sizes Accepted Molex
Plating / Coating Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241388-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details