Molex Connectors,Interconnects 473882001

Description
Manufacturer: Molex, LLC Win Source Part Number: 129953-0473882001 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 47388 Packaging: Reel(TR) Number of Positions: 6 Mounting Style: Surface Mount, Right Angle Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 29.5μin (0.75μm) Height Above Board: 0.075" (1.90mm) Card Type: SIM Card Insertion, Removal Method: Hinged Lid Mounting Feature: Reverse - Bottom Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 129953-0473882001 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 47388 Packaging: Reel(TR) Number of Positions: 6 Mounting Style: Surface Mount, Right Angle Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 29.5μin (0.75μm) Height Above Board: 0.075" (1.90mm) Card Type: SIM Card Insertion, Removal Method: Hinged Lid Mounting Feature: Reverse - Bottom Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 129953-0473882001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
129953-0473882001
Connectors,Interconnects 129953-0473882001
Manufacturer: Molex, LLC Win Source Part Number: 129953-0473882001 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 47388 Packaging: Reel(TR) Number of Positions: 6 Mounting Style: Surface Mount, Right Angle Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 29.5μin (0.75μm) Height Above Board: 0.075" (1.90mm) Card Type: SIM Card Insertion, Removal Method: Hinged Lid Mounting Feature: Reverse - Bottom Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 129953-0473882001
Category: Connectors,Interconnects
Family: Memory Connectors - PC Card Sockets
Series: 47388
Packaging: Reel(TR)
Number of Positions: 6
Mounting Style: Surface Mount, Right Angle
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 29.5μin (0.75μm)
Height Above Board: 0.075" (1.90mm)
Card Type: SIM Card
Insertion, Removal Method: Hinged Lid
Mounting Feature: Reverse - Bottom
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PC Card Sockets - 473882001 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
473882001
PC Card Sockets 473882001
PC Card Sockets

PC Card Sockets

Supplier's Site
Futian, Shenzhen, China
Connectors >> SD Card Connectors
473882001
Connectors >> SD Card Connectors 473882001
- SD Card Connectors ROHS

- SD Card Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 129953-0473882001 473882001 473882001
Product Name Connectors,Interconnects PC Card Sockets Connectors >> SD Card Connectors
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products