Molex Connectors 47388-2001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 47388-2001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
47388-2001
Connectors 47388-2001
Memory Card Connectors ASSY 1.90 SIM CARD R IM CARD READER CONN.

Memory Card Connectors ASSY 1.90 SIM CARD R IM CARD READER CONN.

Supplier's Site Datasheet
Connector, Mini Sim, 6Pos; Memory / Card Type Molex - 92M4125 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Sim, 6Pos; Memory / Card Type Molex
92M4125
Connector, Mini Sim, 6Pos; Memory / Card Type Molex 92M4125
CONNECTOR, MINI SIM, 6POS; Memory / Card Type:Mini SIM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:47388 Series RoHS Compliant: Yes

CONNECTOR, MINI SIM, 6POS; Memory / Card Type:Mini SIM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:47388 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Mini Sim, 6Pos; Product Range Molex - 64T4819 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Sim, 6Pos; Product Range Molex
64T4819
Connector, Mini Sim, 6Pos; Product Range Molex 64T4819
CONNECTOR, MINI SIM, 6POS; Product Range:47388 Series; Connector Type:Mini SIM; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

CONNECTOR, MINI SIM, 6POS; Product Range:47388 Series; Connector Type:Mini SIM; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site
Connector, Mini Sim, 6Pos; Product Range Molex - 67X4856 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Sim, 6Pos; Product Range Molex
67X4856
Connector, Mini Sim, 6Pos; Product Range Molex 67X4856
CONNECTOR, MINI SIM, 6POS; Product Range:47388 Series; Connector Type:Mini SIM; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

CONNECTOR, MINI SIM, 6POS; Product Range:47388 Series; Connector Type:Mini SIM; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47388-2001 47388-2001 92M4125
Product Name Connectors Connector, Mini Sim, 6Pos; Memory / Card Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details