Molex Connectors,Interconnects 473521001

Description
Manufacturer: Molex, LLC Win Source Part Number: 134887-0473521001 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 47352 Packaging: Reel(TR) Number of Positions: 8 (6 + 2) Mounting Style: Surface Mount, Right Angle Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Height Above Board: 0.074" (1.88mm) Card Type: Secure Digital - microSD? Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 134887-0473521001 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 47352 Packaging: Reel(TR) Number of Positions: 8 (6 + 2) Mounting Style: Surface Mount, Right Angle Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Height Above Board: 0.074" (1.88mm) Card Type: Secure Digital - microSD? Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 134887-0473521001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
134887-0473521001
Connectors,Interconnects 134887-0473521001
Manufacturer: Molex, LLC Win Source Part Number: 134887-0473521001 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 47352 Packaging: Reel(TR) Number of Positions: 8 (6 + 2) Mounting Style: Surface Mount, Right Angle Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Height Above Board: 0.074" (1.88mm) Card Type: Secure Digital - microSD? Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 134887-0473521001
Category: Connectors,Interconnects
Family: Memory Connectors - PC Card Sockets
Series: 47352
Packaging: Reel(TR)
Number of Positions: 8 (6 + 2)
Mounting Style: Surface Mount, Right Angle
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Height Above Board: 0.074" (1.88mm)
Card Type: Secure Digital - microSD?
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors, Interconnects Memory Connectors PC Card Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Memory Connectors PC Card Sockets
Connectors, Interconnects Memory Connectors PC Card Sockets
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Memory Connectors PC Card Sockets Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Card Type: Secure Digital - microSD™ Connector Type: Connector and Ejector Insertion, Removal Method: Push In, Push Out Mounting Type: Surface Mount, Right Angle Features: Switch

Alternative Parts (Cross-Reference): Cross
Manufacturer: Molex
Category: Connectors, Interconnects Memory Connectors PC Card Sockets
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Card Type: Secure Digital - microSD™
Connector Type: Connector and Ejector
Insertion, Removal Method: Push In, Push Out
Mounting Type: Surface Mount, Right Angle
Features: Switch

Buy Now Datasheet
PC Card Sockets - 0473521001 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
0473521001
PC Card Sockets 0473521001
CONN MICRO SD CARD PUSH-PUSH R/A

CONN MICRO SD CARD PUSH-PUSH R/A

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> SD Card Connectors
473521001
Connectors >> SD Card Connectors 473521001
Deck Self bomb SMD SD Card Connectors ROHS

Deck Self bomb SMD SD Card Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 134887-0473521001 0473521001 473521001
Product Name Connectors,Interconnects Connectors, Interconnects Memory Connectors PC Card Sockets PC Card Sockets Connectors >> SD Card Connectors
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 123730-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Turret Connectors - 36-11115-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details