Molex Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies 473460001

Description
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: 47346 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB - micro B Number of Contacts: 5 Gender: Receptacle Contact Finish: Gold Shielding: Shielded
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: 47346 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB - micro B Number of Contacts: 5 Gender: Receptacle Contact Finish: Gold Shielding: Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: 47346 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB - micro B Number of Contacts: 5 Gender: Receptacle Contact Finish: Gold Shielding: Shielded

Manufacturer: Molex
Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Series: 47346
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: USB - micro B
Number of Contacts: 5
Gender: Receptacle
Contact Finish: Gold
Shielding: Shielded

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 0473460001 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
0473460001
USB, DVI, HDMI Connector Assemblies 0473460001
CONN RCPT USB2.0 MICRO B SMD R/A

CONN RCPT USB2.0 MICRO B SMD R/A

Supplier's Site Datasheet
Connectors - 473460001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
473460001
Connectors 473460001
1A USB 2.0 1 5P Female Micro-B SMD USB Connectors ROHS

1A USB 2.0 1 5P Female Micro-B SMD USB Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 0473460001 473460001
Product Name Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details