MICRO USB B REC. BOTTOM MOUNT ASSY
Connector
Molex 47346-1001 USB Connector
Molex 47346-1001 USB Connector
Molex 47346-1001 USB Connector
MOLEX - 47346-1001 - Connecteur USB, Micro USB Type B, USB 2.0, Embase, 5 Voies, Montage en surface, Coudée Product overview: 47346-1001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-47346-1001 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134909-47346-1001
Packaging: Tape & Reel (TR)
Pitch: 650 µm
Number of Rows: 1
Termination: Solder
Contact Material: Gold
Voltage Rating: 30 V
Current Rating: 1.8 A
Number of Contacts: 5
Gender: Female
Length: 7.8 mm
Housing Material: Polymer
Number of Circuits: 5
Orientation: Right Angle
Contact Plating: Gold
Height: 3.19 mm
Plating: Gold
Categories: USB,DVI,HDMI Connectors
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Schedule B: 8536695050
REACH SVHC: No SVHC
USB Standard: USB 2.0
Max Operating Temperature: 85 °C
USB Connectors uUSB B Rec BotMt Flangeless SMT
USB CONN, 2.0, MICRO USB TYPE B, RCPT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
uUSB B Rec BotMt Flangeless SMT
USB CONN, 2.0, MICRO USB TYPE B, RCPT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 47346-1001 | 47346-1001 | 1789521P | 1788764 | 312-47346-1001 | 1134909-47346-1001 | 47346-1001 | 37AC1238 | 06X9936 |
| Product Name | Connectors Miscellaneous | USB Connectors | USB Connectors | Electronic Connector | USB, DVI, HDMI Connectors - 47346-1001 | USB Connectors | Usb Conn, 2.0, Micro Usb Type B, Rcpt; Usb Connector Type Molex | Uusb B Rec Botmt Flangeless Smt Molex | |
| Connector Type | Micro Connector and Nano Connector | USB | USB B | USB | USB | Micro Connector and Nano Connector; USB | USB | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||||
| Geometry | Right Angle | Right Angle | Right Angle | ||||||
| Category | USB |