Molex 47346-0001 USB Connector
Molex 47346-0001 USB Connector
5 Pos Female RA SMT Telecom/Datacom Connector, 1.8A, 30V, Gold Product overview: 47346-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.8A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-47346-0001 can be used for catalog matching and distributor lookup.
Connector
CUT TAPE -MICRO USB B REC BOTTOM MOUNT ASSY
USB CONN, 2.0, MICRO USB TYPE B, RCPT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
USB CONN, 2.0, MICRO USB TYPE B, RCPT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes
USB CONN, 2.0, MICRO USB TYPE B, RCPT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes
USB Connectors MICRO USB B RECPT BTTM MOUNT ASSY
USB Connectors MICRO USB B RECPT BTTM MOUNT ASSY
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7025475 | 7025475P | 312-47346-0001 | 47346-0001 | 47346-0001 | 47M0505 | 47346-0001 | 47346-0001 |
| Product Name | USB Connectors | USB Connectors | 1.8A 30V Electronic Connector | Connectors | Usb Conn, 2.0, Micro Usb Type B, Rcpt; Usb Connector Type Molex | USB Connectors | Connectors | |
| Category | USB | |||||||
| Connector Type | USB B | USB | Micro Connector and Nano Connector | Micro Connector and Nano Connector; USB | USB | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||||
| Termination | Solder | SMD/SMT | SMD/SMT |