Molex Memory Connectors - Accessories - 47309-3751 47309-3751

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975538-47309-3751 Packaging: Cut Tape Pitch: 1.1 mm Color: Black Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 8 Gender: Female Length: 11.4 mm Housing Material: Stainless Steel Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Contact Resistance: 25 mΩ Plating: Gold Width: 5.5 mm Categories: Memory Connectors - Accessories Insulation Resistance: 100 MΩ Country of Origin: HK Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.75 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 5 V REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975538-47309-3751 Packaging: Cut Tape Pitch: 1.1 mm Color: Black Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 8 Gender: Female Length: 11.4 mm Housing Material: Stainless Steel Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Contact Resistance: 25 mΩ Plating: Gold Width: 5.5 mm Categories: Memory Connectors - Accessories Insulation Resistance: 100 MΩ Country of Origin: HK Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.75 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 5 V REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 47309-3751 - 975538-47309-3751 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 47309-3751
975538-47309-3751
Memory Connectors - Accessories - 47309-3751 975538-47309-3751
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975538-47309-3751 Packaging: Cut Tape Pitch: 1.1 mm Color: Black Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 8 Gender: Female Length: 11.4 mm Housing Material: Stainless Steel Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Contact Resistance: 25 mΩ Plating: Gold Width: 5.5 mm Categories: Memory Connectors - Accessories Insulation Resistance: 100 MΩ Country of Origin: HK Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.75 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 5 V REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975538-47309-3751
Packaging: Cut Tape
Pitch: 1.1 mm
Color: Black
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Current Rating: 500 mA
Number of Contacts: 8
Gender: Female
Length: 11.4 mm
Housing Material: Stainless Steel
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Gold
Contact Resistance: 25 mΩ
Plating: Gold
Width: 5.5 mm
Categories: Memory Connectors - Accessories
Insulation Resistance: 100 MΩ
Country of Origin: HK
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.75 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 5 V
REACH SVHC: Unknown

Buy Now
Fy07 T Flash Adr For Moto Molex - 77AC9710 - Newark, An Avnet Company
Chicago, IL, United States
Fy07 T Flash Adr For Moto Molex
77AC9710
Fy07 T Flash Adr For Moto Molex 77AC9710
FY07 T FLASH ADR FOR MOTO

FY07 T FLASH ADR FOR MOTO

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 975538-47309-3751 77AC9710
Product Name Memory Connectors - Accessories - 47309-3751 Fy07 T Flash Adr For Moto Molex
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Standard Banana Socket, 6-32 Thread Mounted - 8206 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMA (F) B/H RF 1.13MM CABLE NICKLE PLATED CONNECTOR - ET-SFS-BH-5NP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details