Connector
Molex 47309-2651 Memory Card Connector
Micro SD Detect switch 2.65mm height
Manufacturer: Molex, LLC
Win Source Part Number: 1128783-47309-2651
Family Name: 47309
Manufacturer Homepage: www.molex.com
RoHS State: Request Verification
Introduction Date: September 28, 2009
ECCN: EAR99
Country of Origin: China, Hong Kong
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
CONNECTOR, MICRO SD, 8POS; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Pull;
CONNECTOR, MICRO SD, 8POS; Product Range:47309 Series; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Resistance:25mohm;Ro
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 47309-2651 | 7025485 | 7025485P | 1128783-47309-2651 | 96M8530 |
| Product Name | Memory Card Connectors | Memory Card Connectors | Memory Connectors - PC Card Sockets - 47309-2651 | Connector, Micro Sd, 8Pos; Memory / Card Type Molex | |
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | |||
| Termination | Solder | ||||
| Mounting | Surface mount | ||||
| Contact Pitch | 1.1 mm (0.0433 inch) |