Molex Hard To Find - 0472720024 472720024

Description
Manufacturer: Molex Win Source Part Number: 1120679-0472720024 Packaging: Reel Mounting Style: SMT, Right Angle; Through Hole Features: Board Guide, Cover, Latch Lock Connector Type: DisplayPort Termination: Solder Contact Finish: Gold Number of Contacts: 20 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 40VAC Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Categories: Connectors, Interconnects Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Steel, Stainless Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1120679-0472720024 Packaging: Reel Mounting Style: SMT, Right Angle; Through Hole Features: Board Guide, Cover, Latch Lock Connector Type: DisplayPort Termination: Solder Contact Finish: Gold Number of Contacts: 20 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 40VAC Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Categories: Connectors, Interconnects Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Steel, Stainless Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0472720024 - 1120679-0472720024 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0472720024
1120679-0472720024
Hard To Find - 0472720024 1120679-0472720024
Manufacturer: Molex Win Source Part Number: 1120679-0472720024 Packaging: Reel Mounting Style: SMT, Right Angle; Through Hole Features: Board Guide, Cover, Latch Lock Connector Type: DisplayPort Termination: Solder Contact Finish: Gold Number of Contacts: 20 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 40VAC Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Categories: Connectors, Interconnects Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Steel, Stainless Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A

Manufacturer: Molex
Win Source Part Number: 1120679-0472720024
Packaging: Reel
Mounting Style: SMT, Right Angle; Through Hole
Features: Board Guide, Cover, Latch Lock
Connector Type: DisplayPort
Termination: Solder
Contact Finish: Gold
Number of Contacts: 20
Gender: Receptacle
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 40VAC
Mounting Feature: Horizontal
Mating Cycles: 10000
Insulation Color: Black
Categories: Connectors, Interconnects
Temperature Range - Operating: -20°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1120679-0472720024
Product Name Hard To Find - 0472720024
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7909F4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details