1.0 DISPLAY PORT HEADER ASSY ITH COVER
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033700-47272-0024
Pitch: 500 µm
Color: Black
Features: Shielded
Number of Rows: 2
Termination: Solder
Contact Material: Gold, Tin
Voltage Rating: 40 V
Current Rating: 500 mA
Number of Contacts: 20
Gender: Female
Length: 17.79 mm
Housing Material: Thermoplastic
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 20
Height: 6.9 mm
Categories: Barrel - Audio Connectors
Alternative Parts (Cross-Reference): 47272-0001; 1-1734742-0; 54722-0224; 105450-0101; 1-1734742-4; 2129691-10472720024;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 14.39 mm
Mount: Horizontal, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (AC): 40 V
DISPLAYPORT CONN, RCPT, 20POS; No. of Contacts:20Contacts;
DISPLAYPORT CONN, RCPT, 20POS; No. of Contacts:20Contacts;
DISPLAYPORT CONN, RCPT, 20POS; No. of Contacts:20Contacts;
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 47272-0024 | 47272-0024 | 1033700-47272-0024 | 04R6638 | 07AH5182 |
| Product Name | Connectors | Barrel - Barrel - Audio Connectors - 47272-0024 | Displayport Conn, Rcpt, 20Pos; No. Of Contacts Molex | Displayport Conn, Rcpt, 20Pos; No. Of Contacts Molex | |
| Connector Type | Audio / Video |