Molex Connectors, Interconnects -Memory Connectors- PC Card Sockets 472192001

Description
Manufacturer: Molex Category: Connectors, Interconnects -Memory Connectors- PC Card Sockets Series: 47219 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: Secure Digital - microSD™ Mounting Type: Surface Mount, Right Angle Height Above Board: 0.075" (1.90mm) Mounting Feature: Normal, Standard - Top Contact Finish: Gold
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Memory Connectors- PC Card Sockets Series: 47219 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: Secure Digital - microSD™ Mounting Type: Surface Mount, Right Angle Height Above Board: 0.075" (1.90mm) Mounting Feature: Normal, Standard - Top Contact Finish: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Memory Connectors- PC Card Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Memory Connectors- PC Card Sockets
Connectors, Interconnects -Memory Connectors- PC Card Sockets
Manufacturer: Molex Category: Connectors, Interconnects -Memory Connectors- PC Card Sockets Series: 47219 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: Secure Digital - microSD™ Mounting Type: Surface Mount, Right Angle Height Above Board: 0.075" (1.90mm) Mounting Feature: Normal, Standard - Top Contact Finish: Gold

Manufacturer: Molex
Category: Connectors, Interconnects -Memory Connectors- PC Card Sockets
Series: 47219
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Card Type: Secure Digital - microSD™
Mounting Type: Surface Mount, Right Angle
Height Above Board: 0.075" (1.90mm)
Mounting Feature: Normal, Standard - Top
Contact Finish: Gold

Buy Now Datasheet
PC Card Sockets - 0472192001 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
0472192001
PC Card Sockets 0472192001
CONN MICRO SD CARD HINGED TYPE

CONN MICRO SD CARD HINGED TYPE

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> SD Card Connectors
472192001
Connectors >> SD Card Connectors 472192001
Deck Clamshell SMD SD Card Connectors ROHS

Deck Clamshell SMD SD Card Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 0472192001 472192001
Product Name Connectors, Interconnects -Memory Connectors- PC Card Sockets PC Card Sockets Connectors >> SD Card Connectors
Connector Type PC Card Connector PC Card Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products