Molex Connectors,Interconnects 472190001

Description
Manufacturer: Molex, LLC Win Source Part Number: 116133-0472190001 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 47219 Packaging: Reel(TR) Number of Positions: 8 Mounting Style: Surface Mount, Right Angle Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 2μin (0.05μm) Height Above Board: 0.075" (1.90mm) Card Type: Secure Digital - microSD? Insertion, Removal Method: Hinged Lid Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 116133-0472190001 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 47219 Packaging: Reel(TR) Number of Positions: 8 Mounting Style: Surface Mount, Right Angle Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 2μin (0.05μm) Height Above Board: 0.075" (1.90mm) Card Type: Secure Digital - microSD? Insertion, Removal Method: Hinged Lid Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 116133-0472190001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
116133-0472190001
Connectors,Interconnects 116133-0472190001
Manufacturer: Molex, LLC Win Source Part Number: 116133-0472190001 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 47219 Packaging: Reel(TR) Number of Positions: 8 Mounting Style: Surface Mount, Right Angle Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 2μin (0.05μm) Height Above Board: 0.075" (1.90mm) Card Type: Secure Digital - microSD? Insertion, Removal Method: Hinged Lid Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 116133-0472190001
Category: Connectors,Interconnects
Family: Memory Connectors - PC Card Sockets
Series: 47219
Packaging: Reel(TR)
Number of Positions: 8
Mounting Style: Surface Mount, Right Angle
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 2μin (0.05μm)
Height Above Board: 0.075" (1.90mm)
Card Type: Secure Digital - microSD?
Insertion, Removal Method: Hinged Lid
Mounting Feature: Normal, Standard - Top
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 116133-0472190001
Product Name Connectors,Interconnects
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V20L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details