Molex Memory Connectors - PC Card Sockets - 47219-2021 47219-2021

Description
Manufacturer: Molex, LLC Win Source Part Number: 849644-47219-2021 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 849644-47219-2021 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 47219-2021 - 849644-47219-2021 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 47219-2021
849644-47219-2021
Memory Connectors - PC Card Sockets - 47219-2021 849644-47219-2021
Manufacturer: Molex, LLC Win Source Part Number: 849644-47219-2021 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 849644-47219-2021
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Micro-Sd Header(Hingetype) 20 U Plating / Molex Molex - 77AC9694 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Sd Header(Hingetype) 20 U Plating / Molex Molex
77AC9694
Micro-Sd Header(Hingetype) 20 U Plating / Molex Molex 77AC9694
micro-SD header(HingeType) 20 u plating / Molex

micro-SD header(HingeType) 20 u plating / Molex

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 849644-47219-2021 47219-2021 77AC9694
Product Name Memory Connectors - PC Card Sockets - 47219-2021 Micro-Sd Header(Hingetype) 20 U Plating / Molex Molex
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details