Connector
1.10mm microSD Card Connector Hinge type
Memory Card Connectors TFR READER (HINGE TYPE)
TFR READER(HINGE TYPE) ROHS COMPLIANT: YES
CONNECTOR, MICRO SD, 8POS; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:47219 Series RoHS Compliant: Yes
CONNECTOR, MICRO SD, 8POS; Product Range:47219 Series; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 47219-2001 | 8006845 | 47219-2001 | 47219-2001 | 30AC4836 | 32T4523 |
| Product Name | Memory Card Connectors | Connectors | Connectors | Tfr Reader(Hinge Type) Rohs Compliant Molex | Connector, Micro Sd, 8Pos; Memory / Card Type Molex | |
| Gender | Male / Plug; Female / Jack | |||||
| Termination | Solder | |||||
| Mounting | Surface mount |