Molex Connector, Sata, Header, 7Pos, Th; No. Of Contacts Molex 47155-4001

Description
CONNECTOR, SATA, HEADER, 7POS, TH; No. of Contacts:7Contacts; Gender:Header; Connector Type:SATA; Contact Termination Type:Through Hole; Product Range:47155 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SATA, HEADER, 7POS, TH; No. of Contacts:7Contacts; Gender:Header; Connector Type:SATA; Contact Termination Type:Through Hole; Product Range:47155 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sata, Header, 7Pos, Th; No. Of Contacts Molex - 56J9666 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sata, Header, 7Pos, Th; No. Of Contacts Molex
56J9666
Connector, Sata, Header, 7Pos, Th; No. Of Contacts Molex 56J9666
CONNECTOR, SATA, HEADER, 7POS, TH; No. of Contacts:7Contacts; Gender:Header; Connector Type:SATA; Contact Termination Type:Through Hole; Product Range:47155 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, SATA, HEADER, 7POS, TH; No. of Contacts:7Contacts; Gender:Header; Connector Type:SATA; Contact Termination Type:Through Hole; Product Range:47155 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Sata, Plug, 7Pos, Th; No. Of Contacts Molex - 74M7287 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sata, Plug, 7Pos, Th; No. Of Contacts Molex
74M7287
Connector, Sata, Plug, 7Pos, Th; No. Of Contacts Molex 74M7287
CONNECTOR, SATA, PLUG, 7POS, TH; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Through Hole; Product Range:47155 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, SATA, PLUG, 7POS, TH; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Through Hole; Product Range:47155 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 47155-4001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
47155-4001
Connectors 47155-4001
I/O Connectors HIGH SPEED CONN 1.27 VERT DIP SOLDERTAIL

I/O Connectors HIGH SPEED CONN 1.27 VERT DIP SOLDERTAIL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 56J9666 74M7287 47155-4001
Product Name Connector, Sata, Header, 7Pos, Th; No. Of Contacts Molex Connector, Sata, Plug, 7Pos, Th; No. Of Contacts Molex Connectors
Termination Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details