Molex Connectors, Interconnects - USB, DVI, HDMI Connectors 471511081

Description
Win Source Part Number: 1285032-471511081 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: 47151 Features: Detent Lock Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Number of Contacts: 19 Gender: Receptacle Shielding: Shielded Number of Ports: 1 Standard Package: 1,050 Voltage - Rated: 40VDC Mounting Feature: Horizontal Insulation Color: Black Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5ADC REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 471511081,047151-108 1,47151-1081 Base Product Number: 047151 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285032-471511081 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: 47151 Features: Detent Lock Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Number of Contacts: 19 Gender: Receptacle Shielding: Shielded Number of Ports: 1 Standard Package: 1,050 Voltage - Rated: 40VDC Mounting Feature: Horizontal Insulation Color: Black Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5ADC REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 471511081,047151-108 1,47151-1081 Base Product Number: 047151 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1285032-471511081 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1285032-471511081
Connectors, Interconnects - USB, DVI, HDMI Connectors 1285032-471511081
Win Source Part Number: 1285032-471511081 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: 47151 Features: Detent Lock Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Number of Contacts: 19 Gender: Receptacle Shielding: Shielded Number of Ports: 1 Standard Package: 1,050 Voltage - Rated: 40VDC Mounting Feature: Horizontal Insulation Color: Black Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5ADC REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 471511081,047151-108 1,47151-1081 Base Product Number: 047151 Product Status: Obsolete

Win Source Part Number: 1285032-471511081
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: 47151
Features: Detent Lock
Connector Type: HDMI
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR)
Number of Contacts: 19
Gender: Receptacle
Shielding: Shielded
Number of Ports: 1
Standard Package: 1,050
Voltage - Rated: 40VDC
Mounting Feature: Horizontal
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -20°C ~ 85°C
Shell/Shielding Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5ADC
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 471511081,047151-1081,47151-1081
Base Product Number: 047151
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1285032-471511081
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details