Molex SMD Electronic Connector 47151-6012

Description
Conn HDMI RCP 19 POS 0.5mm Solder RA SMD 19 Terminal 1 Port HDMI Tray Product overview: 47151-6012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-47151-6012 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn HDMI RCP 19 POS 0.5mm Solder RA SMD 19 Terminal 1 Port HDMI Tray Product overview: 47151-6012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-47151-6012 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
347-47151-6012
SMD Electronic Connector 347-47151-6012
Conn HDMI RCP 19 POS 0.5mm Solder RA SMD 19 Terminal 1 Port HDMI Tray Product overview: 47151-6012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-47151-6012 can be used for catalog matching and distributor lookup.

Conn HDMI RCP 19 POS 0.5mm Solder RA SMD 19 Terminal 1 Port HDMI Tray Product overview: 47151-6012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-47151-6012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connectors - 47151-6012 - 052771-47151-6012 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 47151-6012
052771-47151-6012
USB, DVI, HDMI Connectors - 47151-6012 052771-47151-6012
Manufacturer: Molex, LLC Win Source Part Number: 052771-47151-6012 Packaging: Tray Features: Detent Lock Connector Type: HDMI Termination: Solder Contact Finish: Gold Voltage Rating: 40VDC Current Rating: 0.5ADC Number of Contacts: 19 Gender: Receptacle Number of Ports: 1 Mounting: Surface Mount, Right Angle; Through Hole Mounting Feature: Flange, Horizontal Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 85°C Shell/Shielding Material: Copper Alloy Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052771-47151-6012
Packaging: Tray
Features: Detent Lock
Connector Type: HDMI
Termination: Solder
Contact Finish: Gold
Voltage Rating: 40VDC
Current Rating: 0.5ADC
Number of Contacts: 19
Gender: Receptacle
Number of Ports: 1
Mounting: Surface Mount, Right Angle; Through Hole
Mounting Feature: Flange, Horizontal
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 85°C
Shell/Shielding Material: Copper Alloy
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 347-47151-6012 052771-47151-6012
Product Name SMD Electronic Connector USB, DVI, HDMI Connectors - 47151-6012
Gender Female / Jack
Termination SMD/SMT Solder
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data