Molex Barrel - Barrel - Audio Connectors - 47151-0001 47151-0001

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967011-47151-0001 Packaging: Cut Tape Number of Positions: 19 Pitch: 500 µm Color: Black Number of Rows: 2 Termination: Solder Contact Material: Gold, Nickel Voltage Rating: 40 V Current Rating: 750 mA Number of Contacts: 19 Gender: Female Length: 15 mm Shielding: Shielded Housing Material: Thermoplastic Number of Circuits: 19 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Number of Terminals: 19 Mounting: SMD (SMT) Body Material: Metal Height: 6.43 mm Weight: 2.050011 g Categories: Barrel - Audio Connectors Case / Package: Metal Country of Origin: HK Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.15 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 40 V Voltage Rating (DC): 40 V REACH SVHC: Unknown Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967011-47151-0001 Packaging: Cut Tape Number of Positions: 19 Pitch: 500 µm Color: Black Number of Rows: 2 Termination: Solder Contact Material: Gold, Nickel Voltage Rating: 40 V Current Rating: 750 mA Number of Contacts: 19 Gender: Female Length: 15 mm Shielding: Shielded Housing Material: Thermoplastic Number of Circuits: 19 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Number of Terminals: 19 Mounting: SMD (SMT) Body Material: Metal Height: 6.43 mm Weight: 2.050011 g Categories: Barrel - Audio Connectors Case / Package: Metal Country of Origin: HK Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.15 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 40 V Voltage Rating (DC): 40 V REACH SVHC: Unknown Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - 47151-0001 - 967011-47151-0001 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 47151-0001
967011-47151-0001
Barrel - Barrel - Audio Connectors - 47151-0001 967011-47151-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967011-47151-0001 Packaging: Cut Tape Number of Positions: 19 Pitch: 500 µm Color: Black Number of Rows: 2 Termination: Solder Contact Material: Gold, Nickel Voltage Rating: 40 V Current Rating: 750 mA Number of Contacts: 19 Gender: Female Length: 15 mm Shielding: Shielded Housing Material: Thermoplastic Number of Circuits: 19 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Number of Terminals: 19 Mounting: SMD (SMT) Body Material: Metal Height: 6.43 mm Weight: 2.050011 g Categories: Barrel - Audio Connectors Case / Package: Metal Country of Origin: HK Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.15 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 40 V Voltage Rating (DC): 40 V REACH SVHC: Unknown Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967011-47151-0001
Packaging: Cut Tape
Number of Positions: 19
Pitch: 500 µm
Color: Black
Number of Rows: 2
Termination: Solder
Contact Material: Gold, Nickel
Voltage Rating: 40 V
Current Rating: 750 mA
Number of Contacts: 19
Gender: Female
Length: 15 mm
Shielding: Shielded
Housing Material: Thermoplastic
Number of Circuits: 19
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Number of Terminals: 19
Mounting: SMD (SMT)
Body Material: Metal
Height: 6.43 mm
Weight: 2.050011 g
Categories: Barrel - Audio Connectors
Case / Package: Metal
Country of Origin: HK
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 12.15 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 40 V
Voltage Rating (DC): 40 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0

Buy Now
Singapore, Singapore
SMD Electronic Connector
312-47151-0001
SMD Electronic Connector 312-47151-0001
Telecom and Datacom Connector, 19 Contact(s), Male, Right Angle, Surface Mount Terminal, LEAD FREE Product overview: 47151-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-47151-0001 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 19 Contact(s), Male, Right Angle, Surface Mount Terminal, LEAD FREE Product overview: 47151-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-47151-0001 can be used for catalog matching and distributor lookup.

Supplier's Site
1.0 Hdmi R/a Header Assy / Molex Molex - 92M4040 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Hdmi R/a Header Assy / Molex Molex
92M4040
1.0 Hdmi R/a Header Assy / Molex Molex 92M4040
1.0 HDMI R/A HEADER ASSY / Molex

1.0 HDMI R/A HEADER ASSY / Molex

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 967011-47151-0001 312-47151-0001 92M4040
Product Name Barrel - Barrel - Audio Connectors - 47151-0001 SMD Electronic Connector 1.0 Hdmi R/a Header Assy / Molex Molex
Connector Type Audio / Video
Termination Solder SMD/SMT
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Powerpole ® 120 Housings Red - 1321G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details