Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987740-47080-4005
Packaging: Cut Tape
Number of Positions: 7
Pitch: 1.27 mm
Connector Type: SATA
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Voltage Rating: 15 V
Current Rating: 1.5 A
Number of Contacts: 7
Gender: Male
Length: 17.54 mm
Housing Material: Plastic
Number of Circuits: 7
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 7
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 67490-3220; 67800-5002; 20021121-00008T4LF; 20021121-00006T4LF; 20021221-00006T4LF; 67800-50050470804005
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 11.56 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -35 °C
Voltage Rating (DC): 15 V
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Glow Wire Compliant: Non-compliant
7 Pos Male RA SMT Telecom/Datacom Connector, 1.5A, 15V Product overview: 47080-4005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 15V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-47080-4005 can be used for catalog matching and distributor lookup.
CONNECTOR, SATA, PLUG, 7POS, SMT; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:47080 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CONNECTOR, SATA, PLUG, 7POS, SMT; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:47080 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
I/O Connectors 7Ckt R/A Signal Plug w/ peg/locking latc
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 987740-47080-4005 | 438-47080-4005 | 56R0544 | 47080-4005 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 47080-4005 | 1.5A 15V Electronic Connector | Connector, Sata, Plug, 7Pos, Smt; No. Of Contacts Molex | Connectors |
| Connector Type | Circular / Cylindrical Connectors | |||
| Termination | Solder | Solder | Surface Mount | |
| Mounting | Surface Mount | PCB Mount |