Molex Connector, Sata, Plug, 7Pos, Smt; No. Of Contacts Molex 47080-4001

Description
CONNECTOR, SATA, PLUG, 7POS, SMT; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:47080 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SATA, PLUG, 7POS, SMT; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:47080 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sata, Plug, 7Pos, Smt; No. Of Contacts Molex - 56R0543 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sata, Plug, 7Pos, Smt; No. Of Contacts Molex
56R0543
Connector, Sata, Plug, 7Pos, Smt; No. Of Contacts Molex 56R0543
CONNECTOR, SATA, PLUG, 7POS, SMT; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:47080 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, SATA, PLUG, 7POS, SMT; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:47080 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,7 Contacts,pin,0.05 Pitch,surface Mount Terminal,locking Molex - 92M4023 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,7 Contacts,pin,0.05 Pitch,surface Mount Terminal,locking Molex
92M4023
Header Connector,pcb Mount,recept,7 Contacts,pin,0.05 Pitch,surface Mount Terminal,locking Molex 92M4023
Header Connector,PCB Mount,RECEPT,7 Contacts,PIN,0.05 Pitch,SURFACE MOUNT Terminal,LOCKING

Header Connector,PCB Mount,RECEPT,7 Contacts,PIN,0.05 Pitch,SURFACE MOUNT Terminal,LOCKING

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 56R0543 92M4023
Product Name Connector, Sata, Plug, 7Pos, Smt; No. Of Contacts Molex Header Connector,pcb Mount,recept,7 Contacts,pin,0.05 Pitch,surface Mount Terminal,locking Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details