Molex Wire Housings & Plugs 47054-1000

Description
Molex 47054-1000 Connector Housing
Request a Quote
Description
Molex 47054-1000 Connector Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 7205990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7205990
Wire Housings & Plugs 7205990
Molex 47054-1000 Connector Housing

Molex 47054-1000 Connector Housing

Supplier's Site
Wire Housings & Plugs - 7205990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7205990P
Wire Housings & Plugs 7205990P
Molex 47054-1000 Connector Housing

Molex 47054-1000 Connector Housing

Supplier's Site
Connectors Data & Signal - 47054-1000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
47054-1000
Connectors Data & Signal 47054-1000
FY05 4 PIN 2.54MM PITCH HSG W/POLAR. RIB

FY05 4 PIN 2.54MM PITCH HSG W/POLAR. RIB

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Pitch Spacing Molex - 92M4019 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Pitch Spacing Molex
92M4019
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Pitch Spacing Molex 92M4019
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:KK 254 47054 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:KK 254 47054 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7205990 7205990P 47054-1000 47054-1000 92M4019
Product Name Wire Housings & Plugs Wire Housings & Plugs Connectors Data & Signal Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Pitch Spacing Molex
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Shrouded Banana Socket, Adapter - 9430 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details